DS/EN ISO 19901-3

Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure

inactive
Organization: DS
Publication Date: 14 February 2011
Status: inactive
Page Count: 134
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

ISO 19901-3:2010 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It complements ISO 19902, ISO 19903, ISO 19904-1, ISO 19905-1 and ISO 19906, which give requirements for various forms of support structure. Requirements in ISO 19901-3:2010 concerning modifications and maintenance relate only to those aspects that are of direct relevance to the structural integrity of the topsides structure. The actions on (structural components of) the topsides structure are derived from ISO 19901-3:2010, where necessary in combination with other International Standards in the ISO 19901 series. The resistances of structural components of the topsides structure can be determined by the use of international or national building codes, as specified in ISO 19901-3:2010. If any part of the topsides structure forms a primary structural component of the overall structural system of the whole platform, the requirements of ISO 19901-3:2010 are supplemented with applicable requirements in ISO 19902, ISO 19903, ISO 19904-1, ISO 19905-1 and ISO 19906. ISO 19901-3:2010 is applicable to the topsides of offshore structures for the petroleum and natural gas industries, as follows: topsides of fixed offshore structures; discrete structural units placed on the hull structures of floating offshore structures and mobile offshore units; certain aspects of the topsides of arctic structures. ISO 19901-3:2010 is not applicable to those parts of the superstructure of floating structures that form part of the overall structural system of the floating structure; these parts come under the provisions of ISO 19904-1. ISO 19901-3:2010 only applies to the structure of modules on a floating structure that do not contribute to the overall integrity of the floating structural system. ISO 19901-3:2010 is not applicable to the structure of hulls of mobile offshore u ...

Document History

January 22, 2024
Oil and gas industries including lower carbon energy – Specific requirements for offshore structures – Part 3: Topsides structure (ISO 19901-3:2024)
This document provides requirements, guidance and information for the design and fabrication of topsides structure for offshore structures, including in-service, pre-service and post-service...
January 21, 2015
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 3: Topsides structure
This part of ISO 19901 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It...
DS/EN ISO 19901-3
February 14, 2011
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure
ISO 19901-3:2010 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It complements...
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure (ISO/DIS 19901-3:2014)
This part of ISO 19901 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It...
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure (ISO/DIS 19901-3:2007)
This document gives requirements for the design, fabrication, inspection, modifications and structural integrity maintenance of the topsides structure for an oil and gas production platform. It...
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 3: Topsides structure (ISO/DIS 19901-3:2022)
This part of ISO 19901 provides requirements, guidance, and information for the design and, fabrication of topsides structure for offshore structures. It complements ISO 19902, ISO 19903, ISO...
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure (ISO/FDIS 19901-3:2010)
This document gives requirements for the design, fabrication, inspection, modifications and structural integrity maintenance of the topsides structure for an oil and gas production platform. It...
Oil and gas industries including lower carbon energy – Specific requirements for offshore structures – Part 3: Topsides structure (ISO/FDIS 19901-3:2023)
This part of ISO 19901 provides requirements, guidance, and information for the design and, fabrication of topsides structure for offshore structures. It complements ISO 19902, ISO 19903, ISO...
Advertisement