DSF/PREN ISO 19901-3 REV

Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure (ISO/DIS 19901-3:2014)

inactive
Organization: DS
Status: inactive
Page Count: 131
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 19901 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It complements ISO 19902, ISO 19903, ISO 19904-1, ISO 19905-1 and ISO 19906, which give requirements for various forms of support structure. Requirements in this part of ISO 19901 concerning modifications and maintenance relate only to those aspects that are of direct relevance to the structural integrity of the topsides structure. The actions on (structural components of) the topsides structure are derived from this part of ISO 19901, where necessary in combination with other International Standards in the ISO 19901 series. The resistances of structural components of the topsides structure can be determined by the use of international or national building codes, as specified in this part of ISO 19901. If any part of the topsides structure forms part of the primary structure of the overall structural system of the whole platform, the requirements of this part of ISO 19901 are supplemented with applicable requirements in ISO 19902, ISO 19903, ISO 19904-1, ISO 19905-1 and ISO 19906.

Document History

January 22, 2024
Oil and gas industries including lower carbon energy – Specific requirements for offshore structures – Part 3: Topsides structure (ISO 19901-3:2024)
This document provides requirements, guidance and information for the design and fabrication of topsides structure for offshore structures, including in-service, pre-service and post-service...
January 21, 2015
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 3: Topsides structure
This part of ISO 19901 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It...
February 14, 2011
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure
ISO 19901-3:2010 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It complements...
DSF/PREN ISO 19901-3 REV
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure (ISO/DIS 19901-3:2014)
This part of ISO 19901 gives requirements for the design, fabrication, installation, modification and structural integrity management for the topsides structure for an oil and gas platform. It...
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure (ISO/DIS 19901-3:2007)
This document gives requirements for the design, fabrication, inspection, modifications and structural integrity maintenance of the topsides structure for an oil and gas production platform. It...
Petroleum and natural gas industries – Specific requirements for offshore structures – Part 3: Topsides structure (ISO/DIS 19901-3:2022)
This part of ISO 19901 provides requirements, guidance, and information for the design and, fabrication of topsides structure for offshore structures. It complements ISO 19902, ISO 19903, ISO...
Petroleum and natural gas industries - Specific requirements for offshore structures - Part 3: Topsides structure (ISO/FDIS 19901-3:2010)
This document gives requirements for the design, fabrication, inspection, modifications and structural integrity maintenance of the topsides structure for an oil and gas production platform. It...
Oil and gas industries including lower carbon energy – Specific requirements for offshore structures – Part 3: Topsides structure (ISO/FDIS 19901-3:2023)
This part of ISO 19901 provides requirements, guidance, and information for the design and, fabrication of topsides structure for offshore structures. It complements ISO 19902, ISO 19903, ISO...
Advertisement