GMW16336

Polyolefin Alloy, 20% Mineral Filled, 1800 MPa Flexural Modulus

inactive
Buy Now
Organization: GMW
Publication Date: 1 December 2010
Status: inactive
Page Count: 3
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. This specification covers the properties of a 20% nominal mineral filled, 1800 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and EP or EPDM rubber.

Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.

Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M<.

Typical Applications. Typical applications include the following: injection molded bumper energy absorbers, fully painted exterior trim components.

Remarks. Not applicable

Document History

April 1, 2020
Polyolefin Alloy - 20% Mineral Filled, 1800 MPa Flexural Modulus
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2015
Polyolefin Alloy, 20% Mineral Filled, 1800 MPa Flexural Modulus
Material Description. This specification covers the properties of a 20% nominal mineral filled, 1800 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the...
GMW16336
December 1, 2010
Polyolefin Alloy, 20% Mineral Filled, 1800 MPa Flexural Modulus
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement