GMW16336
Polyolefin Alloy - 20% Mineral Filled, 1800 MPa Flexural Modulus
| Organization: | GMW |
| Publication Date: | 1 April 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of a 20% nominal mineral filled, 1800 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.
Symbols.
The material abbreviation according to ISO 11469 is >PP+EPDM-M20<.
Applicability.
Typical applications include injection molded bumper energy absorbers, and fully painted exterior trim components.
Remarks.
Not applicable.
Document History