ASD-STAN PREN 4840-102

Aerospace series Heat shrinkable moulded shapes Part 102: Elastomeric, semi-rigid, temperature range -75 to 150 °C Product Standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 October 2018
Status: active
Page Count: 9
scope:

This standard specifies the required characteristics for heat-shrinkable elastomeric semi-rigid, boots for use in aircraft electrical systems at operating temperatures between -75 °C and 150 °C.

The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppliers for options. A guide to adhesive compatibility is given in Annex A (informative).

These moulded shapes are normally supplied in the styles and dimensions given in EN 4840-002 Table 1 to Table 22. The colour is normally black.

Styles and dimensions other than those specifically listed in EN 4840-002 Table 1 to Table 22 may be available as custom items. These items shall be considered to comply with this standard if they comply with the property requirements listed in Table 1 with the exception of dimensions.

Document History

ASD-STAN PREN 4840-102
October 1, 2018
Aerospace series Heat shrinkable moulded shapes Part 102: Elastomeric, semi-rigid, temperature range -75 to 150 °C Product Standard
This standard specifies the required characteristics for heat-shrinkable elastomeric semi-rigid, boots for use in aircraft electrical systems at operating temperatures between -75 °C and 150 °C. The...

References

Advertisement