CEI EN IEC 60601-2-2

Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of high frequency surgical equipment and high frequency surgical accessories

inactive
Buy Now
Organization: CEI
Publication Date: 1 September 2018
Status: inactive
Page Count: 100
ICS Code (Surgical instruments and materials): 11.040.30
scope:

This part of IEC 60601 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of HF SURGICAL EQUIPMENT and HF SURGICAL ACCESSORIES as defined in 201.3.224 and 201.3.223.

HF SURGICAL EQUIPMENT having a RATED OUTPUT POWER not exceeding 50 W (for example for micro-COAGULATION, or for use in dentistry or ophthalmology) is exempt from certain of the requirements of this particular standard. These exemptions are indicated in the relevant requirements.

Document History

April 1, 2019
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of high frequency surgical equipment and high frequency surgical accessories
A description is not available for this item.
CEI EN IEC 60601-2-2
September 1, 2018
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of high frequency surgical equipment and high frequency surgical accessories
This part of IEC 60601 applies to the BASIC SAFETY and ESSENTIAL PERFORMANCE of HF SURGICAL EQUIPMENT and HF SURGICAL ACCESSORIES as defined in 201.3.224 and 201.3.223. HF SURGICAL EQUIPMENT having...
May 1, 2014
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of high frequency surgical equipment and high frequency surgical accessories
A description is not available for this item.
March 1, 2012
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of high frequency surgical equipment and high frequency surgical accessories
A description is not available for this item.
March 1, 2011
Medical electrical equipment Part 2: Particular requirements for the basic safety and essential performance of high frequency surgical equipment and high frequency surgical accessories
La presente Norma specifica le prescrizioni particolari per la sicurezza di base e le prestazioni essenziali degli apparecchi ed accessori per la elettrochirurgia ad alta frequenza. La presente Norma...
March 1, 2008
Medical electrical equipment - Part 2: Particular requirements for the safety of high frequency surgical equipment
La Norma fornisce le prescrizioni per la sicurezza degli apparecchi per la chirurgia in alta frequenza, compresi i suoi specifici accessori, con lo scopo di eseguire operazioni chirurgiche, ad...
November 1, 2001
Apparecchi elettromedicali - Parte 2: Norme particolari per la sicurezza degli apparecchi per elettrochirurgia ad alta frequenza
La norma fornisce le prescrizioni per la sicurezza degli apparecchi per la chirurgia in alta frequenza, compresi i suoi specifici accessori, con lo scopo di eseguire operazioni chirurgiche, ad...
February 1, 1998
Apparecchi elettromedicali - Parte 2: Norme particolari per la sicurezza degli apparecchi per elettrochirurgia ad alta frequenza
La Norma fornisce le prescrizioni per la sicurezza degli elettrobisturi utilizzati nella pratica medica. La presente Norma costituisce la ristampa consolidata, secondo il nuovo progetto di veste...
November 1, 1993
Apparecchi elettromedicali. - Parte 2: Norme particolari per la sicurezza degli apparecchi per elettrochirurgia ad alta frequenza
Versione italiana della Norma Europea CENELEC EN 60601-2-2, identica alla Pubblicazione IEC 601-2-2 (1991), la Norma fornisce le prescrizioni per la sicurezza degli elettrobisturi utilizzati nella...

References

Advertisement