DOD - DSCC-DWG-88027

RESISTOR, CHIP, FIXED, FILM, STYLE 0504

inactive
Buy Now
Organization: DOD
Publication Date: 11 March 2011
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a fixed, film, chip, resistor, style 0504.

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.

Document History

January 29, 2024
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
January 11, 2019
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications
DSCC-DWG-88027
March 11, 2011
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
September 8, 2005
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
January 27, 2000
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
October 1, 1993
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. The resistors are also for use in surface mounting applications.
July 7, 1989
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
This drawing describes the requirements for a resistor, fixed, film, chip. The complete part number shall be as shown in the following example:
June 13, 1988
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
A description is not available for this item.

References

Advertisement