DLA - DESC-DWG-88027 REV A

RESISTOR, CHIP, FIXED, FILM, STYLE 0504

inactive
Organization: DLA
Publication Date: 7 July 1989
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for a resistor, fixed, film, chip.

The complete part number shall be as shown in the following example:

intended Use:

Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. The resistors are also for use in surface mounting applications.

Document History

January 29, 2024
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
January 11, 2019
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications
March 11, 2011
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
September 8, 2005
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
January 27, 2000
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended, also in most surface mount applications.
October 1, 1993
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
Chip resistors are intended for use in thick or thin film circuits where microcircuitry is intended. The resistors are also for use in surface mounting applications.
DESC-DWG-88027 REV A
July 7, 1989
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
This drawing describes the requirements for a resistor, fixed, film, chip. The complete part number shall be as shown in the following example:
June 13, 1988
RESISTOR, CHIP, FIXED, FILM, STYLE 0504
A description is not available for this item.

References

Advertisement