DIN EN 13104
Railway applications - Wheelsets and bogies - Powered axles - Design method (includes Amendment A1:2010)
| Organization: | DIN |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This standard:
- defines the forces and moments to be taken into account with reference to masses, traction and braking conditions;
- gives the stress calculation method for axles with outside axle journals;
- specifies the maximum permissible stresses to be assumed in calculations for steel grade EA1N defined in EN 13261;
- describes the method for determination of the maximum permissible stresses for other steel grades;
- determines the diameters for the various sections of the axle and recommends the preferred shapes and transitions to ensure adequate service performance.
This standard is applicable to:
- solid and hollow powered axles for railway rolling stock;
- solid and hollow non-powered axles of motor bogies;
- solid and hollow non-powered axles of locomotives3;
- axles defined in prEN 13261;
- all gauges4.
3 In France, the interpretation of the term "locomotive" includes locomotives, locomoteurs or locotracteurs.
4 If the gauge is not standard, certain formulae need to be adapted
Document History