DIN EN 13104
Railway applications - Wheelsets and bogies - Powered axles - Design method (includes Amendment A2:2012)
| Organization: | DIN |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Materials and components for railway engineering): | 45.040 |
scope:
This standard:
- defines the forces and moments to be taken into account with reference to masses, traction and braking conditions;
- gives the stress calculation method for axles with outside axle journals;
- specifies the maximum permissible stresses to be assumed in calculations for steel grade EA1N defined in EN 13261;
- describes the method for determination of the maximum permissible stresses for other steel grades;
- determines the diameters for the various sections of the axle and recommends the preferred shapes and transitions to ensure adequate service performance.
This standard is applicable to:
- solid and hollow powered axles for railway rolling stock;
- solid and hollow non-powered axles of motor bogies;
- solid and hollow non-powered axles of locomotives3;
- axles defined in prEN 13261;
- all gauges4.
This standard is applicable to axles fitted to rolling stock
intended to run under normal European conditions. Before using this
standard, if there is any doubt as to whether the railway operating
conditions are normal, it is necessary to determine whether an
additional design factor has to be applied to the maximum
permissible stresses. The calculation of wheelsets for special
applications (e.g. tamping/lining/level
For light rail and tramway applications, other standards or documents agreed between the customer and supplier may be applied.
3 In France, the interpretation of the term "locomotive" includes locomotives, locomoteurs or locotracteurs.
4 If the gauge is not standard, certain formulae need to be adapted
Document History