ISO 13084

Surface chemical analysis - Secondary ion mass spectrometry - Calibration of the mass scale for a time-of-flight secondary ion mass spectrometer

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2018
Status: active
Page Count: 22
ICS Code (Chemical analysis): 71.040.40
scope:

This document specifies a method to optimize the mass calibration accuracy in time-of-flight secondary ion mass spectrometry (SIMS) instruments used for general analytical purposes. It is only applicable to time-of-flight instruments but is not restricted to any particular instrument design. Guidance is provided for some of the instrumental parameters that can be optimized using this procedure and the types of generic peaks suitable to calibrate the mass scale for optimum mass accuracy.

 

Document History

ISO 13084
November 1, 2018
Surface chemical analysis - Secondary ion mass spectrometry - Calibration of the mass scale for a time-of-flight secondary ion mass spectrometer
This document specifies a method to optimize the mass calibration accuracy in time-of-flight secondary ion mass spectrometry (SIMS) instruments used for general analytical purposes. It is only...
May 15, 2011
Surface chemical analysis — Secondary-ion mass spectrometry — Calibration of the mass scale for a time-of-flight secondary-ion mass spectrometer
This International Standard specifies a method to optimize the mass calibration accuracy in time-of-flight SIMS instruments used for general analytical purposes. It is only applicable to...

References

Advertisement