ISO - 17862

Surface chemical analysis — Secondary ion mass spectrometry — Linearity of intensity scale in single ion counting time-of-flight mass analysers

active, Most Current
Organization: ISO
Publication Date: 1 September 2022
Status: active
Page Count: 26
ICS Code (Chemical analysis): 71.040.40
scope:

This document specifies a method for determining the maximum count rate for an acceptable limit of divergence from linearity of the intensity scale in single ion counting time-of-flight (TOF) secondary ion mass spectrometers using a test based on isotopic ratios in spectra from poly(tetrafluoroethylene) (PTFE). It also includes a method to correct for intensity nonlinearity arising from intensity lost from a microchannel plate (MCP) or scintillator and photomultiplier followed by a time-to-digital converter (TDC) detection system caused by secondary ions arriving during its dead-time. The correction can increase the intensity range for 95 % linearity by a factor of up to more than 50 so that a higher maximum count rate can be employed for those spectrometers for which the relevant correction formulae have been shown to be valid.

Document History

17862
September 1, 2022
Surface chemical analysis — Secondary ion mass spectrometry — Linearity of intensity scale in single ion counting time-of-flight mass analysers
This document specifies a method for determining the maximum count rate for an acceptable limit of divergence from linearity of the intensity scale in single ion counting time-of-flight (TOF)...
December 15, 2013
Surface chemical analysis - Secondary ion mass spectrometry - Linearity of intensity scale in single ion counting time-of-flight mass analysers
A description is not available for this item.

References

Advertisement