ASTM International - ASTM D3734-05(2010)

Standard Specification for High-Flash Aromatic Naphthas

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 3
ICS Code (Lubricants, industrial oils and related products): 75.100
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
scope:

1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of approximately 30°C (50°F). These solvents are used primarily by the coatings industry and are commonly referred to as high-flash aromatic naphthas.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed value or a calculated value shall be rounded off "to the nearest unit" in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.

1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

abstract:

This specification covers two types of aromatic hydrocarbon solvents, commonly referred to as high flash aromatic naphthas, namely: Type I (Aromatic 100) and Type II (Aromatic 150). These solvents... View More

Document History

November 1, 2018
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
ASTM D3734-05(2010)
December 1, 2010
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
May 15, 2005
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
May 10, 2001
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
May 10, 2001
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
Advertisement