ASTM International - ASTM B333-03(2013)
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
Organization: | ASTM International |
Publication Date: | 1 February 2013 |
Status: | inactive |
Page Count: | 3 |
ICS Code (Nickel and chromium products): | 77.150.40 |
scope:
1.1 This specification2 covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)* as shown in Table 1, for use in general corrosive service.
TABLE 1 Chemical Requirements
Element | Composition Limits, % | ||||
Alloy N10001 | Alloy N10665 | Alloy N10675 | Alloy N10629 | Alloy N10624 | |
Nickel | remainder
A | remainder
A | 65.0 min | remainder
A | Bal |
Molybdenum | 26.0-30.0 | 26.0-30.0 | 27.0-32.0 | 26.0-30.0 | 21.0-25.0 |
Iron | 4.0-6.0 | 2.0 max | 1.0-3.0 | 1.0-6.0 | 5.0-8.0 |
Chromium | 1.0 max | 1.0 max | 1.0-3.0 | 0.5-1.5 | 6.0-10.0 |
Carbon, max | 0.05 | 0.02 | 0.01 | 0.01 | 0.01 |
Silicon, max | 1.0 | 0.10 | 0.10 | 0.05 | 0.10 |
Cobalt, max | 2.5 | 1.00 | 3.0 | 2.5 | 1.0 |
Manganese, max | 1.0 | 1.0 | 3.0 | 1.5 | 1.0 |
Phosphorus, max | 0.04 | 0.04 | 0.030 | 0.04 | 0.025 |
Sulfur, max | 0.03 | 0.03 | 0.010 | 0.01 | 0.01 |
Vanadium | 0.2-0.4 | ... | 0.20 max | ... | ... |
Nickel plus Molybdenum | ... | ... | 94.0-98.0 | ... | |
Aluminum | ... | ... | 0.50 max | 0.1-0.5 | 0.5 |
Columbium (Nb), max | ... | ... | 0.20 | ... | |
Copper, max | ... | ... | 0.20 | 0.5 | 0.5 |
Tantalum, max | ... | ... | 0.20 | ... | |
Titanium, max | ... | ... | 0.20 | ... | |
Tungsten, max | ... | ... | 3.0 | ... | |
Zirconium, max | ... | ... | 0.10 | ... | |
Magnesium, max | ... | ... | ... | ... | ... |
A See Specification B906.TABLE 2 Mechanical Property Requirements
Alloy | Thickness, in. (mm) | Tensile Strength, min, psi (MPa) | Yield Strength (0.2 % Offset), min, psi (MPa) | Elongation in 2 in. (50.8 mm) or 4 DA | Rockwell Hardness, B |
Sheet and Strip | |||||
N10001 | Under
3/16 (4.76) | 115 000 (795) | 50 000 (345) | 45 | 100 HRB |
N10665 | Under
3/16 (4.76) | 110 000 (760) | 51 000 (350) | 40 | 100 HRB |
N10675 | Under
3/16 (4.76) | 110 000 (760) | 51 000 (350) | 40 | 100 HRB |
N10629 | Under
3/16 (4.76) | 110 000 (760) | 51 000 (350) | 40 | 100 HRB |
N10624 | Under
3/16 (4.76) | 104 000 (720) | 46 000 (320) | 40 | 100 HRB |
Plate | |||||
N10001 |
3/16 to 21/2 in. (4.76 to 63.5 mm), incl | 100 000 (690) | 45 000 (310) | 40 | 100 HRB |
N10665 |
3/16 to 21/2 in. (4.76 to 63.5 mm), incl | 110 000 (760) | 51 000 (350) | 40 | 100 HRB |
N10675 |
3/16 to 21/2 in. (4.76 to 63.5 mm), incl | 110 000 (760) | 51 000 (350) | 40 | 100 HRB |
N10629 |
3/16 to 21/2 in. (4.76 to 63.5 mm), incl | 110 000 (760) | 51 000 (350) | 40 | 100 HRB |
N10624 |
3/16 to 21/2 in. (4.76 to 63.5 mm), incl | 104 000 (720) | 46 000 (320) | 40 | 100 HRB |
A D refers to the diameter of the tension specimen.B Hardness values are shown for information purposes only and are not to be used as a basis for rejection or acceptance. For approximate hardness conversions, see Hardness Conversion Tables E140.
1.2 The following products are covered under this specification:
1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.
1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers plate, sheet, and strip of nickel-molybdenum alloys covering UNS N10001, N10665, N10675, N10629, and N10624 for use in general corrosive service. Product analysis shall... View More