ASTM International - ASTM B333-03(2013)

Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2013
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)* as shown in Table 1, for use in general corrosive service.

TABLE 1 Chemical Requirements

Element Composition Limits, %  
Alloy
N10001
Alloy
N10665
Alloy
N10675
Alloy
N10629
Alloy
N10624
Nickel remainder

A

remainder

A

65.0 min remainder

A

Bal
Molybdenum 26.0-30.0 26.0-30.0 27.0-32.0 26.0-30.0 21.0-25.0
Iron  4.0-6.0  2.0 max  1.0-3.0  1.0-6.0  5.0-8.0
Chromium  1.0 max  1.0 max  1.0-3.0  0.5-1.5  6.0-10.0
Carbon, max  0.05  0.02  0.01  0.01  0.01
Silicon, max  1.0  0.10  0.10  0.05  0.10
Cobalt, max  2.5  1.00  3.0  2.5  1.0
Manganese,
 max
 1.0  1.0  3.0  1.5  1.0
Phosphorus,
 max
 0.04  0.04  0.030  0.04  0.025
Sulfur, max  0.03  0.03  0.010  0.01  0.01
Vanadium  0.2-0.4  ...  0.20 max  ...  ...
Nickel plus
 Molybdenum
 ...  ... 94.0-98.0    ...
Aluminum  ...  ...  0.50 max  0.1-0.5  0.5
Columbium
 (Nb), max
 ...  ...  0.20    ...
Copper, max  ...  ...  0.20  0.5  0.5
Tantalum,
 max
 ...  ...  0.20    ...
Titanium,
 max
 ...  ...  0.20    ...
Tungsten,
 max
 ...  ...  3.0    ...
Zirconium,
 max
 ...  ...  0.10    ...
Magnesium,
 max
 ...  ...  ...  ...  ...

A See Specification B906.TABLE 2 Mechanical Property Requirements

Alloy Thickness,
in. (mm)
Tensile Strength,
min, psi (MPa)
Yield Strength
(0.2 % Offset),
min, psi (MPa)
Elongation
in 2 in.
(50.8 mm)
or 4

DA
min, %

Rockwell
Hardness,

B
max

    Sheet and Strip      
N10001 Under

3/16 (4.76)

115 000 (795) 50 000 (345) 45 100 HRB
N10665 Under

3/16 (4.76)

110 000 (760) 51 000 (350) 40 100 HRB
N10675 Under

3/16 (4.76)

110 000 (760) 51 000 (350) 40 100 HRB
N10629 Under

3/16 (4.76)

110 000 (760) 51 000 (350) 40 100 HRB
N10624 Under

3/16 (4.76)

104 000 (720) 46 000 (320) 40 100 HRB
    Plate      
N10001

3/16 to 21/2 in. (4.76 to 63.5 mm), incl

100 000 (690) 45 000 (310) 40 100 HRB
N10665

3/16 to 21/2 in. (4.76 to 63.5 mm), incl

110 000 (760) 51 000 (350) 40 100 HRB
N10675

3/16 to 21/2 in. (4.76 to 63.5 mm), incl

110 000 (760) 51 000 (350) 40 100 HRB
N10629

3/16 to 21/2 in. (4.76 to 63.5 mm), incl

110 000 (760) 51 000 (350) 40 100 HRB
N10624

3/16 to 21/2 in. (4.76 to 63.5 mm), incl

104 000 (720) 46 000 (320) 40 100 HRB

A D refers to the diameter of the tension specimen.B Hardness values are shown for information purposes only and are not to be used as a basis for rejection or acceptance. For approximate hardness conversions, see Hardness Conversion Tables E140.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.

1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers plate, sheet, and strip of nickel-molybdenum alloys covering UNS N10001, N10665, N10675, N10629, and N10624 for use in general corrosive service. Product analysis shall... View More

Document History

November 1, 2018
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
1.1 This specification2 covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)3 as shown in Table 1, for use in general corrosive service....
ASTM B333-03(2013)
February 1, 2013
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
1.1 This specification2 covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)* as shown in Table 1, for use in general corrosive service. TABLE 1...
November 1, 2008
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)* as shown in Table 1, for use in general corrosive service. 1.2 The...
June 10, 2003
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, N10629, and N10624)* as shown in Table 1, for use in general corrosive service. 1.2 The...
January 1, 1997
Standard Specification for Nickel-Molybdenum Alloy Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of nickel-molybdenum alloys (UNS N10001, N10665, N10675, and N10629)* as shown in Table 1, for use in general corrosive service. 1.2 The...
Advertisement