IEC 60793-1-32 REDLINE

Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2018
Status: active
Page Count: 38
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be performed either on fibres as produced, or after exposure to various environments.

This test applies to A1, A2, A3, B and C fibres with a nominal glass dimension of 125 μm.

The object of this document is to establish uniform requirements for the mechanical characteristic - coating strippability.

This test quantifies the force required to mechanically remove the protective coating from optical fibres along their longitudinal axis.

This test is not intended as a means to maximize fibre strength after the coating is removed nor is it intended to specify the best conditions for field stripping of optical fibres.

This test is designed for optical fibres having polymeric coatings with nominal outer diameters in the range of 200 μm to 900 μm.

Document History

IEC 60793-1-32 REDLINE
November 1, 2018
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be...

References

Advertisement