DS/EN ISO 7783

Paints and varnishes – Determination of water-vapour transmission properties – Cup method (ISO 7783:2018)

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 November 2018
Status: active
Page Count: 32
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products. It supplements ISO 12572. As far as possible, the procedure, the definitions and the calculations have been taken over from ISO 12572. ISO 12572 can be consulted, if necessary, to obtain a better understanding of the procedure specified in this document. Water-vapour transmission rates of more than 680 g/(m2⋅d) (i.e. water-vapour diffusion-equivalent air layer thicknesses, sd, of less than 0,03 m) are not accurately quantified by the test method described in this document.

Document History

DS/EN ISO 7783
November 12, 2018
Paints and varnishes – Determination of water-vapour transmission properties – Cup method (ISO 7783:2018)
This document specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products. It supplements ISO 12572. As far as possible, the...
December 21, 2011
Paints and varnishes – Determination of water-vapour transmission properties – Cup method
This International Standard specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products. It supplements ISO 12572. As far as...
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO/FDIS 7783:2011)
This International Standard specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products. It supplements ISO 12572. As far as...
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO/DIS 7783:2008)
This International Standard specifies a method for determining the water-vapour transmission of paints, varnishes, coatings, coating systems and related products. The standard supplements ISO 12572....
Advertisement