DSF/FprEN ISO 7783
Paints and varnishes - Determination of water-vapour transmission properties - Cup method (ISO/FDIS 7783:2011)
| Organization: | DS |
| Status: | pending |
| Page Count: | 30 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies a method for determining the water-vapour transmission properties of coatings of paints, varnishes and related products.
It supplements ISO 12572. As far as possible, the procedure, the definitions and the calculations have been taken over from ISO 12572. It is recommended that ISO 12572 be consulted, if necessary, to obtain a better understanding of the procedure specified in this International Standard.
Water-vapour transmission rates of more than 680 g/(m2·d) (i.e. water-vapour diffusion-equivalent
Document History