DSF/IEC 63145-20-10 ED1

Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties

inactive
Organization: DS
Status: inactive
Page Count: 29
scope:

This document specifies the standard measurement conditions and measuring methods for determining optical properties of the eyewear displays. This document applies to none see- through type (VR goggles) and see-through type (AR glasses) eyewear displays using virtual image optics. Excluded: Contact lens-type displays, and the retina direct projection displays.

Document History

August 19, 2019
Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties
IEC 63145-20-10:2019(E) specifies the standard measurement conditions and measurement methods for determining the optical properties of eyewear displays. This document applies to non-see-through type...
IEC 63145-20-10 ED1: Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties
This document specifies the standard measurement conditions and measuring methods for determining optical properties of the eyewear displays. This document applies to none see- through type (VR...
DSF/IEC 63145-20-10 ED1
Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties
This document specifies the standard measurement conditions and measuring methods for determining optical properties of the eyewear displays. This document applies to none see- through type (VR...
Advertisement