DSF/IEC 63145-20-10 ED1
IEC 63145-20-10 ED1: Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 32 |
scope:
This document specifies the standard measurement conditions and measuring methods for determining optical properties of the eyewear displays. This document applies to none see- through type (VR goggles) and see-through type (AR glasses) eyewear displays using virtual image optics. Excluded: Contact lens-type displays, and the retina direct projection displays.
Document History
August 19, 2019
Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties
IEC 63145-20-10:2019(E) specifies the standard measurement conditions and measurement methods for determining the optical properties of eyewear displays. This document applies to non-see-through type...
DSF/IEC 63145-20-10 ED1
IEC 63145-20-10 ED1: Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties
This document specifies the standard measurement conditions and measuring methods for determining optical properties of the eyewear displays. This document applies to none see- through type (VR...
Eyewear display – Part 20-10: Fundamental measurement methods – Optical properties
This document specifies the standard measurement conditions and measuring methods for determining optical properties of the eyewear displays. This document applies to none see- through type (VR...