FORD ESB-M4D240-A
NYLON (TYPE 11), COATING ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 1 March 2011 |
| Status: | active |
| Page Count: | 6 |
scope:
The materials defined by this specification are Type 11 nylon coatings. Two types are defined as follows:
Type I Standard particle size for fluidized bed coating.
Type II Fine particle size suitable for electrostatic deposition.
Document History
FORD ESB-M4D240-A
March 1, 2011
NYLON (TYPE 11), COATING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are Type 11 nylon coatings. Two types are defined as follows:
Type I Standard particle size for fluidized bed coating.
Type II Fine particle size...
October 6, 1978
NYLON (TYPE 11), COATING
1. SCOPE: The materials defined by this specification are Type 11 nylon coatings. Two types are defined as follows: Type I Standard particle size for fluidized bed coating. Type II Fine particle size...