FORD ESB-M4D240-A
NYLON (TYPE 11), COATING
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 6 October 1978 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE:
The materials defined by this specification are Type 11 nylon coatings. Two types are defined as follows: Type I Standard particle size for fluidized bed coating. Type II Fine particle size suitable for electrostatic deposition.
Document History
March 1, 2011
NYLON (TYPE 11), COATING ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are Type 11 nylon coatings. Two types are defined as follows:
Type I Standard particle size for fluidized bed coating.
Type II Fine particle size...
FORD ESB-M4D240-A
October 6, 1978
NYLON (TYPE 11), COATING
1. SCOPE: The materials defined by this specification are Type 11 nylon coatings. Two types are defined as follows: Type I Standard particle size for fluidized bed coating. Type II Fine particle size...