The material defined by this specification is a thermosetting modified acrylic compound applied to compression molded fiberglass reinforced polyester (FRP) parts during the molding operation. This...
1. SCOPE The materials defined by these specifications are polish resistant, thermosetting acrylic baking enamels suitable for exterior exposure on large, highly visible surfaces.
The material defined by this specification is a polish resistant, thermosetting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
1. SCOPE The material defined by this specification is an amino modified thermo-setting acrylic resin, in the form of finely divided particles dispersed in a non-aqueous solvent, which is a pigmented...
The material defined by this specification is an epoxy type primer-surfacer possessing good gloss, enamel holdout and corrosion resistance and is formulated to cure at a minimum metal temperature of...