IEC 60665

A.C. ventilating fans and regulators for household and similar purposes – Methods for measuring performance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2018
Status: active
Page Count: 38
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This document specifies the performance and the corresponding methods of test of AC ventilating fans for household and similar purposes intended for air forcing and exhaust, driven by single-phase AC motors having a power consumption of less than 125 W (including any associated regulators) for use on single-phase AC circuits not exceeding 250 V.

This document applies to ventilating fans such as partition fans for walls and windows and duct fans.

NOTE This document does not apply to:

- the safety of electric fans for household and similar purposes (IEC 60335-2- 80);

- the performance of comfort fans (IEC 60879);

- range hoods and other cooking fume extractors (IEC 61591);

- airborne acoustic noise for fans (IEC 60704-2-7);

- electromagnetic compatibility of fans (CISPR 14-1 and CISPR 14-2, IEC 61000-3-2, IEC 61000-3-3).

Document History

IEC 60665
November 1, 2018
A.C. ventilating fans and regulators for household and similar purposes – Methods for measuring performance
This document specifies the performance and the corresponding methods of test of AC ventilating fans for household and similar purposes intended for air forcing and exhaust, driven by single-phase AC...
January 1, 1980
A.C. Electric Ventilating Fans and Regulators for Household and Similar Purposes
This standard specifies the performance and the corresponding methods of test of ventilating fans for household and similar purposes intended for air forcing and exhaust, not exceeding 0.5 m in size,...

References

Advertisement