IEC 60665
A.C. Electric Ventilating Fans and Regulators for Household and Similar Purposes
| Organization: | IEC |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Ventilators. Fans. Air-conditioners): | 23.120 |
scope:
This standard specifies the performance and the corresponding methods of test of ventilating fans for household and similar purposes intended for air forcing and exhaust, not exceeding 0.5 m in size, driven by single-phase a.c. motors having a power consumption not exceeding 500 W (including any associated regulators), for use on single-phase a.c. circuits not exceeding 250 V.
This standard applies to ventilating fans such as wall fans, window fans, kitchen fans, etc.
The fans and regulators covered by this standard shall conform to IEC Publication 342, Safety Requirements for Electric Fans and Regulators, as far as safety requirements are concerned.
Document History