GMW3200

Tin Zinc Plating for Grounding Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2011
Status: inactive
Page Count: 8
scope:

This specification covers the requirements for tinzinc electroplate on steel substrates, with provisions for supplementary treatment. This plating is intended for corrosion resistance and electrical grounding purposes.

Material Description. The material approved to this specification is a Sn-Zn electroplate with passivation layer, plus a subsequent topcoat providing additional corrosion protection and consistent coefficient of friction.

Symbols. Not applicable.

Typical Applications. This coating is suitable for fasteners designated for electrical grounding purposes.

Note: This coating shall not be used for applications exceeding 195 °C during manufacture or in service.

Remarks. Use of this coating on threaded surfaces and/or bearing surfaces of joints could affect the torque-tension relationship. It is recommended that a torque-tension study of the fastener joint be performed before releasing this finish on any new application.

Note: This coating system must be free of hexavalent chromium, with no hexavalent chromium in final product per the requirements of GMW3059. GMW3034 shall be used as a referee test.

Note: Due to risk of hydrogen embrittlement, electroplating parts with maximum hardness higher than HRC 48 is not recommended.

Document History

January 1, 2017
Tin Zinc Plating for Grounding Applications
This specification covers the requirements for tin-zinc electroplate on steel substrates, with provisions for supplementary treatment. This finish is intended for corrosion resistance and electrical...
GMW3200
March 1, 2011
Tin Zinc Plating for Grounding Applications
This specification covers the requirements for tinzinc electroplate on steel substrates, with provisions for supplementary treatment. This plating is intended for corrosion resistance and electrical...
April 1, 2005
Tin Zinc Plating
This specification covers the basic requirements for Sn-Zn electroplate on steel substrates mating to aluminum, steel and cast iron with provisions for supplementary treatments and corrosion...
October 1, 2001
Tin Zinc Plating
1 Scope This specification covers the basic requirements for Sn-Zn electroplate on steel substrates mating to aluminum, steel and cast iron with provisions for supplementary treatments and corrosion...

References

Advertisement