GMW3200

Tin Zinc Plating

inactive
Buy Now
Organization: GMW
Publication Date: 1 April 2005
Status: inactive
Page Count: 7
scope:

This specification covers the basic requirements for Sn-Zn electroplate on steel substrates mating to aluminum, steel and cast iron with provisions for supplementary treatments and corrosion resistance. This plating is intended for grounding purposes. Alloy composition shall be a range of 75 ± 10% Sn and the remainder Zn. Minimum recommended plating thickness shall be 8 µm. Higher or lower plating thickness may be specified at the discretion of the user.

Note: Verification of alloy composition shall be by XRF (X-ray Fluorescence) or AA (Atomic Absorption) using standards and procedure approved by the chemical supplier or equipment manufacturer.

Material Description. The material approved to this specification covers Sn-Zn electroplate plus a subsequent protective treatment. This coating system must be free of hexavalent chromium with no hexavalent chromium in final product per the requirements of GMW3059. GMW3034 shall be used as a referee test.

Symbols. Not applicable.

Typical Applications. This coating is suitable for fasteners designated for grounding purposes. In addition this coating may be used for fasteners M5 or smaller. This coating shall not be used for applications exceeding 195°C during manufacture or in service.

Remarks. Use of this coating on threaded surfaces and/or bearing surfaces of joints could affect the torque-tension relationship. It is recommended that a torque-tension study of the fastener joint be performed before releasing this finish on any new application.

Document History

January 1, 2017
Tin Zinc Plating for Grounding Applications
This specification covers the requirements for tin-zinc electroplate on steel substrates, with provisions for supplementary treatment. This finish is intended for corrosion resistance and electrical...
March 1, 2011
Tin Zinc Plating for Grounding Applications
This specification covers the requirements for tinzinc electroplate on steel substrates, with provisions for supplementary treatment. This plating is intended for corrosion resistance and electrical...
GMW3200
April 1, 2005
Tin Zinc Plating
This specification covers the basic requirements for Sn-Zn electroplate on steel substrates mating to aluminum, steel and cast iron with provisions for supplementary treatments and corrosion...
October 1, 2001
Tin Zinc Plating
1 Scope This specification covers the basic requirements for Sn-Zn electroplate on steel substrates mating to aluminum, steel and cast iron with provisions for supplementary treatments and corrosion...

References

Advertisement