CSA ISO/IEC 10728
Information technology - Information Resource Dictionary System (IRDS) Services Interface AMENDMENT 4: RPC IDL binding
| Organization: | CSA |
| Publication Date: | 1 January 2000 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Application of information technology in general): | 35.240.01 |
scope:
Introduction
This Amendment to ISO/IEC 10728 defines the RPC IDL interface to an IS0 IRDS.
An IS0 IRDS RPC IDL binding makes IS0 IRDS repository facilities available to an RPC environment. This:
a) increases the availability of ISO IRDS functionality:
b) increases the availability of ISO IRDS functionality; provides IRDS access at low cost to a wider community.
The range of languages from which the IS0 IRDS Services Interface can be accessed is increased to all of those that can access services defined by the RPC IDL. Tool vendors, tool builders, data providers and data consumers will benefit from this broader accessibility of an ISO IRDS.
The general principles set out in ISOIIEC TR10182: 1993, Information technology - Programming languages, their environments and system sofhvare inteflaces - Guidelines for language bindings, have been considered during the development of this Amendment 4:2000 (IDT) to CAN/CSA-ISO/IEC 10728-95
Document History