CSA - CAN/CSA-ISO/IEC-10728-95
Information Technology - Information Resource Dictionary System (IRDS) Services Interface
| Organization: | CSA |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 118 |
scope:
The IRDS series of International Standards specifies a software tool that can be used to describe and potentially control an enteqnise's information resources. It defines the síructureandpartofth
This Internationai Standard specifies a Services Interface that gives any program full access to ail IRDS services, through whatever external call interface is provided by the language in which the pmgm is daen. The body of this International Standard defines the semantics of this interface, and also specifies the language bindings for ISO Pascal (ISO 7185). Language bindings for other ISO standard programming languages are provided as separate Standards.
This International Standard makes no assumptions about an implementation environment, and assumes no specific run-time or compile-time interfaces.
Document History