DSF/FPREN ISO 19345-2
Petroleum and natural gas industry – Pipeline transportation systems -Pipeline integrity management specification – Part 2: Full-life cycle integritymanagement for offshore pipeline (ISO/FDIS 19345-2:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 104 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This document specifies requirements and gives recommendations on integrity management of pipeline during the design, construction, commission, operation, maintenance and abandonment. It applies to offshore pipeline for transporting petroleum and natural gas. This document applies to rigid pipelines. It is not applicable for flexible pipelines, dynamic risers or those constructed from other materials, such as glass-reinforced plastics. An offshore pipeline system extends to
• The first valve, flange or connection above water on platform or subsea mechanical connector with dynamic riser.
• The connection point to the offshore installation (i.e. piping manifolds are not included).
• The first valve, flange, connection or isolation joint at a landfall unless otherwise specified by the onshore legislation. The components mentioned above (valve, flange, connection, isolation joint) include also any pup pieces, i.e. the offshore pipeline system extends to the weld beyond the pup piece. Offshore pipelines are defined as pipelines that use universally recognized offshore pipeline construction techniques.
Document History