DS/EN ISO 19345-2

Petroleum and natural gas industry – Pipeline transportation systems -Pipeline integrity management specification – Part 2: Full-life cycle integrity management for offshore pipeline (ISO 19345-2:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 June 2019
Status: active
Page Count: 106
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

This document specifies requirements and gives recommendations on the management of integrity of a pipeline system throughout its life cycle, which includes design, construction, commissioning, operation, maintenance and abandonment. This document is applicable to offshore pipelines for transporting petroleum and natural gas. It is applicable to rigid steel pipelines. It is not applicable to flexible pipelines, dynamic risers or those constructed from other materials, such as glass-reinforced plastics. NOTE 1 - An offshore pipeline system extends to: - the first valve, flange or connection above water on platform or subsea mechanical connector with subsea structure (i.e. manifold or dynamic riser); - the connection point to the offshore installation (i.e. piping manifolds are not included); - the first valve, flange, connection or isolation joint at a landfall, unless otherwise specified by the onshore legislation. NOTE 2 - The components mentioned above (valve, flange, connection, isolation joint) include also any pup pieces, i.e. the offshore pipeline system extends to the weld beyond the pup piece, see Figure 1. This document is used for integrity management, which is initiated at the design and construction stage of the pipeline. Where requirements of a design and construction standard (e.g. ISO 13623) are different, the provisions of this document will enhance the design and construction from an integrity perspective.

Document History

DS/EN ISO 19345-2
June 18, 2019
Petroleum and natural gas industry – Pipeline transportation systems -Pipeline integrity management specification – Part 2: Full-life cycle integrity management for offshore pipeline (ISO 19345-2:2019)
This document specifies requirements and gives recommendations on the management of integrity of a pipeline system throughout its life cycle, which includes design, construction, commissioning,...
Petroleum and natural gas industry – Pipeline transportation systems -Pipeline integrity management specification – Part 2: Full-life cycle integritymanagement for offshore pipeline (ISO/FDIS 19345-2:2018)
This document specifies requirements and gives recommendations on integrity management of pipeline during the design, construction, commission, operation, maintenance and abandonment. It applies to...
Advertisement