DSF/FPREN ISO 17072-2
Leather – Chemical determination of metal content – Part 2: Total metal content (ISO/FDIS 17072-2:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This part of ISO 17072 specifies a method for the determination of the total metal content in leather using digestion of the leather and subsequent determination with inductively coupled plasma/optical emission spectrometry (ICP-OES), or inductively coupled plasma/mass spectrometry (ICP-MS), or atomic absorption spectrometry (AAS) or spectrometry of atomic fluorescence (SFA). This method determines the total metal content in leather; it is not compound-specific or specific to the oxidation state of the metals. The method is applicable for determining the following metals: Aluminium (Al) Copper (Cu) Potassium (K) Antimony (Sb) Iron (Fe) Selenium (Se) Arsenic (As) Lead (Pb) Silicon (Si) Barium (Ba) Magnesium (Mg) Sodium (Na) Cadmium (Cd) Manganese (Mn) Tin (Sn) Calcium (Ca) Mercury (Hg) Titanium (Ti) Chromium (Cr) (except chromium-tanned leathers) Molybdenum (Mo) Zinc (Zn) Cobalt (Co) Nickel (Ni) Zirconium (Zr) This method is also suitable for determining Boron (B) in leather. The quantification limit of total lead is 8 mg/kg (see Annex A). This part of ISO 17072 is not applicable to chromium-tanned leathers. In this case, ISO 5398-1, or ISO 5398-2, or ISO 5398-3, or ISO 5398-4 are used.
Document History