IPC-TM-650 2.3.44

Determination of Thickness and Phosphorus Content in Electroless Nickel (EN) Layers by X-Ray Fluorescence (XRF) Spectrometry

active, Most Current
Buy Now
Organization: IPC
Publication Date: 1 March 2016
Status: active
Page Count: 4
scope:

The purpose of this test method is to measure the thickness and phosphorous (P) concentration of chemically (electroless) deposited nickel (Ni) coatings by (energy dispersive) X-ray fluorescence (XRF) analysis.

The measurement is nondestructive and noncontact, and can be performed either in ambient atmosphere or under vacuum. Measurements shall be made on a defined feature (equivalent to a typical SMT pad) of 1.5 mm x 1.5 mm [0.060 in x 0.060 in] or equivalent area, using a 0.6 mm diameter collimator. This equates to a measuring spot size (analysis area) of 1 mm diameter.

This test method is designed primarily for failure analysis, process qualification and process auditing. It is not intended for daily production control, due to the complexity and cost of the equipment required.

Document History

IPC-TM-650 2.3.44
March 1, 2016
Determination of Thickness and Phosphorus Content in Electroless Nickel (EN) Layers by X-Ray Fluorescence (XRF) Spectrometry
The purpose of this test method is to measure the thickness and phosphorous (P) concentration of chemically (electroless) deposited nickel (Ni) coatings by (energy dispersive) X-ray fluorescence...

References

Advertisement