NEMA - ANSI C136.6

Roadway and Area Lighting Equipment - Metal Heads and Reflector Assemblies - Mechanical and Optical Interchangeability

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2004
Status: active
Page Count: 12
scope:

Dimensional Features for Interchangeability

This standard covers dimensional features of luminaires with metal heads that permit mechanical and optical interchangeability of both head and reflector assemblies.

Slipfitter Mounted Heads

The features covered in this standard apply to metal heads that are slipfitter mounted.

Reflector Assembly

The reflector assembly is of the latched collar type and may be part of an open or enclosed optical assembly.

Document History

ANSI C136.6
January 1, 2004
Roadway and Area Lighting Equipment - Metal Heads and Reflector Assemblies - Mechanical and Optical Interchangeability
Dimensional Features for Interchangeability This standard covers dimensional features of luminaires with metal heads that permit mechanical and optical interchangeability of both head and reflector...
January 1, 2004
Roadway and Area Lighting Equipment—Metal Heads and Reflector Assemblies Mechanical and Optical Interchangeability
Dimensional features for interchangeability This standard covers dimensional features of luminaires with metal heads that permit mechanical and optical interchangeability of both head and reflector...
January 1, 2004
For Roadway and Area Lighting Equipment – Metal Heads and Reflector Assemblies – Mechanical and Optical Interchangeability
A description is not available for this item.
January 1, 2004
For Roadway and Area Lighting Equipment – Metal Heads and Reflector Assemblies Mechanical and Optical Interchangeability
Dimensional Features for Interchangeability This standard covers dimensional features of luminaires with metal heads that permit mechanical and optical interchangeability of both head and reflector...
January 1, 1990
Roadway Lighting Equipment - Metal Heads and Reflector Assemblies - Mechanical and Optical Interchangeability
A description is not available for this item.
January 1, 1984
ROADWAY LIGHTING EQUIPMENT - METAL HEADS AND REFLECTOR ASSEMBLIES - MECHANICAL AND OPTICAL INTERCHANGEABILITY
A description is not available for this item.

References

Advertisement