CEN - EN 3660-003
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A - Product standard
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2018 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard defines a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : − 65 °C to 200 °C
Class W : − 65 °C to 175 °C
Class K : − 65 °C to 260 °C
Class A : − 65 °C to 200 °C
Document History
October 1, 2023
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A - Product standard
This document specifies a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s): EN 3660-002
Temperature range, Class N: −65 °C to 200 °C
Class...
EN 3660-003
November 1, 2018
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A - Product standard
This European Standard defines a range of grommet nuts, style A, for use under the following conditions:
Associated electrical connector(s) : EN 3660-002
Temperature range, Class N : − 65 °C to 200...
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
A description is not available for this item.
August 1, 2006
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
A description is not available for this item.