CEN - EN 3660-003

Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A - Product standard

active, Most Current
Organization: CEN
Publication Date: 1 October 2023
Status: active
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies a range of grommet nuts, style A, for use under the following conditions:

Associated electrical connector(s): EN 3660-002

Temperature range, Class N: −65 °C to 200 °C

Class W: −65 °C to 175 °C

Class K: −65 °C to 260 °C

Class A: −65 °C to 200 °C

Class T: −65 °C to 175 °C

Class Z: −65 °C to 175 °C

Document History

EN 3660-003
October 1, 2023
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A - Product standard
This document specifies a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s): EN 3660-002 Temperature range, Class N: −65 °C to 200 °C Class...
November 1, 2018
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A - Product standard
This European Standard defines a range of grommet nuts, style A, for use under the following conditions: Associated electrical connector(s) : EN 3660-002 Temperature range, Class N : − 65 °C to 200...
November 1, 2009
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
A description is not available for this item.
August 1, 2006
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 003: Grommet nut, style A for EN 2997 and EN 4067 - Product standard
A description is not available for this item.

References

Advertisement