ETSI - TS 102 870-1
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking Basic Transport Protocol (BTP); Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) proforma
| Organization: | ETSI |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 15 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in TS 102 636-5-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].
The supplier of an implementation which is claimed to conform to TS 102 636-5-1 [1] is required to complete a copy of the PICS proforma provided in the annex A of the present document.
Document History