ETSI - TS 102 870-1

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking Basic Transport Protocol (BTP); Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma

active, Most Current
Organization: ETSI
Publication Date: 1 March 2022
Status: active
Page Count: 15
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in ETSI EN 302 636-5-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.2].

The supplier of an implementation which is claimed to conform to ETSI EN 302 636-5-1 [1] is required to complete a copy of the PICS pro forma provided in the annex A of the present document.

Document History

TS 102 870-1
March 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking Basic Transport Protocol (BTP); Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in ETSI EN...
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking Basic Transport Protocol (BTP); Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in TS 102...

References

Advertisement