ETSI - TS 102 870-2

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking Basic Transport Protocol (BTP); Part 2: Test Suite Structure and Test Purposes (TSS&TP)

active, Most Current
Organization: ETSI
Publication Date: 1 March 2022
Status: active
Page Count: 12
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Geonetworking Basic Transport Protocol (BTP) as defined in ETSI EN 302 636-5-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [i.5].

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.2] and ISO/IEC 9646-2 [i.3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.6]) are used as a basis for the test methodology.

Document History

TS 102 870-2
March 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking Basic Transport Protocol (BTP); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Geonetworking Basic Transport Protocol (BTP) as defined in ETSI EN 302 636-5-1 [1] in compliance with the...
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for GeoNetworking Basic Transport Protocol (BTP); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) for Geonetworking Basic Transport Protocol (BTP) as defined in TS 102 636-5-1 [1] in compliance with the relevant...

References

Advertisement