DSF/FprEN ISO/IEC 19762-1

Information technology - Automatic identification and data capture (AIDC) techniques -- Harmonized vocabulary - Part 1: General terms relating to AIDC (ISO/IEC 19762-1:2008)

pending
Organization: DS
Status: pending
Page Count: 46
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (Information coding): 35.040
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various technical fields, as well as the essential terms to be used by non-specialist users in communication with specialists in automatic identification and data capture techniques.

Document History

June 1, 2012
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 1: General terms relating to AIDC
This part of IS/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various...
DSF/FprEN ISO/IEC 19762-1
Information technology - Automatic identification and data capture (AIDC) techniques -- Harmonized vocabulary - Part 1: General terms relating to AIDC (ISO/IEC 19762-1:2008)
This part of ISO/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various...
Advertisement