DS/EN ISO/IEC 19762-1
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 1: General terms relating to AIDC
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of IS/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various technical fields, as well as the essential terms to be used by non-specialist users in communication with specialists in automatic identification and data capture techniques.
Document History
DS/EN ISO/IEC 19762-1
June 1, 2012
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary - Part 1: General terms relating to AIDC
This part of IS/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various...
Information technology - Automatic identification and data capture (AIDC) techniques -- Harmonized vocabulary - Part 1: General terms relating to AIDC (ISO/IEC 19762-1:2008)
This part of ISO/IEC 19762 provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various...