IEC 60311-3
Integrated circuits – Three dimensional integrated circuits – Part 3: Model and measurement conditions of through-silicon via
| Organization: | IEC |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 32 |
scope:
This part of IEC 63011 specifies a reference model of through-silicon via (TSV) electrical characteristics required for an interface design in three dimensional integrated circuit (3-D IC) to transmit and receive digital data and measurement conditions for resistance and capacitance to specify TSV characteristics in 3-D IC.
3-D IC specifications covered by this document are the following:
• application: digital consumer and mobile;
• operating voltage: 0,1 V to 5,0 V,
• operating frequency: less than 2,0 GHz.
This document does not describe the equipment for the measurement. Figure 1 describes a typical case of multi-chip interconnect system discussed in this document.
Power devices, RF devices and micro-electromechani
Document History