ISO 4612

Plastics - Preparation of PVC pastes for test purposes - Planetary-mixer method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2018
Status: active
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies two methods, A and B, for the preparation of pastes (also known as plastisols) from appropriate PVC resins, plasticizers and other ingredients using a planetary mixing process.

Both method A and method B can be used to prepare pastes of any composition. Method A (single-speed) is particularly applicable to resins prone to heat build-up during paste preparation, while method B (two-speed) might be preferred for repetitive work, e.g. for process control during resin manufacture, because of its shorter mixing time.

Such pastes can be used for a variety of test purposes, including the determination of rheological properties for resin designation and specification

Document History

ISO 4612
December 1, 2018
Plastics - Preparation of PVC pastes for test purposes - Planetary-mixer method
This document specifies two methods, A and B, for the preparation of pastes (also known as plastisols) from appropriate PVC resins, plasticizers and other ingredients using a planetary mixing...
August 15, 1999
Plastics - Preparation of PVC Pastes for Test Purposes - Planetary-Mixer Method
A description is not available for this item.
January 1, 1979
Plastics - PVC Paste Resins - Preparation of a Paste First Edition
A description is not available for this item.

References

Advertisement