API SPEC 15LR

Specification for Low Pressure Fiberglass Line Pipe

inactive
Buy Now
Organization: API
Publication Date: 1 August 2001
Status: inactive
Page Count: 35
scope:

COVERAGE

This speciÞcation covers Þlament wound (FW) and centrifugally cast (CC) Þberglass line pipe and Þttings for pipe in diameters up to and including 24 in. in diameter and up to and including 1000 psig cyclic operating pressures. In addition, at the manufacturerÕs option, the pipe may also be rated for static operating pressures up to 1000 psig. It is recommended that the pipe and Þttings be purchased by cyclic pressure rating. The standard pressure ratings range from 150 psig to 300 psig in 50 psig increments, and from 300 psig to 1000 psig in 100 psig increments, based on either cyclic pressure (ref. 5.5.1) or static pressure (ref. 5.5.2). Quality control tests, hydrostatic mill tests, dimensions, weights, material properties, physical properties, and minimum performance requirements are included..

Document History

August 1, 2001
Specification For Low Pressure Fiberglass Line Pipe and Fittings
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe
COVERAGE This speciÞcation covers Þlament wound (FW) and centrifugally cast (CC) Þberglass line pipe and Þttings for pipe in diameters up to and including 24 in. in diameter and up to and including...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe and Fittings
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
API SPEC 15LR
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe
COVERAGE This speciÞcation covers Þlament wound (FW) and centrifugally cast (CC) Þberglass line pipe and Þttings for pipe in diameters up to and including 24 in. in diameter and up to and including...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe and Fittings
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
January 1, 1990
Specification for Low Pressure Fiberglass Line Pipe
SCOPE 1.1 Coverage. This specification covers centrifugally cast (CC) and filament wound (FW) fiberglass line pipe and fittings for these pipe in diameters up to and including 16 inches rated for...
October 15, 1986
SPECIFICATION FOR LOW PRESSURE FIBERGLASS LINE PIPE FIFTH EDITION; SUPPLEMENT 1 - MAY 1987
A description is not available for this item.
March 1, 1976
SPECIFICATION FOR REINFORCED THERMOSETTING RESIN LINE PIPE (RTRP) FOURTH EDITION
A description is not available for this item.

References

Advertisement