API - SPEC 15LR

Specification for Low Pressure Fiberglass Line Pipe

inactive
Organization: API
Publication Date: 1 January 1990
Status: inactive
Page Count: 32
scope:

SCOPE

1.1 Coverage. This specification covers centrifugally cast (CC) and filament wound (FW) fiberglass line pipe and fittings for these pipe in diameters up to and including 16 inches rated for cyclic operating pressures up to and including 1000 psig. It is recommended that the pipe and fittings be purchased by pressure rating. The standard pressure ratings are 150 psig, 200 psig, 250 psig, and 300 psig. Pipe with pressure ratings greater than 300 psig can be purchased in 100 psig increments all based on cyclic pressures. For static pressure conditions higher pressure ratings may be used [refer to Par. 4.5(b)]. Quality control tests, hydrostatic mill tests, dimensions, weights, material properties, physical properties, and minimum performance requirements are included.

Document History

August 1, 2001
Specification For Low Pressure Fiberglass Line Pipe and Fittings
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe
COVERAGE This speciÞcation covers Þlament wound (FW) and centrifugally cast (CC) Þberglass line pipe and Þttings for pipe in diameters up to and including 24 in. in diameter and up to and including...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe and Fittings
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe
COVERAGE This speciÞcation covers Þlament wound (FW) and centrifugally cast (CC) Þberglass line pipe and Þttings for pipe in diameters up to and including 24 in. in diameter and up to and including...
August 1, 2001
Specification for Low Pressure Fiberglass Line Pipe and Fittings
COVERAGE This specification covers filament wound (FW) and centrifugally cast (CC) fiberglass line pipe and fittings for pipe in diameters up to and including 24 in. in diameter and up to and...
SPEC 15LR
January 1, 1990
Specification for Low Pressure Fiberglass Line Pipe
SCOPE 1.1 Coverage. This specification covers centrifugally cast (CC) and filament wound (FW) fiberglass line pipe and fittings for these pipe in diameters up to and including 16 inches rated for...
October 15, 1986
SPECIFICATION FOR LOW PRESSURE FIBERGLASS LINE PIPE FIFTH EDITION; SUPPLEMENT 1 - MAY 1987
A description is not available for this item.
March 1, 1976
SPECIFICATION FOR REINFORCED THERMOSETTING RESIN LINE PIPE (RTRP) FOURTH EDITION
A description is not available for this item.
Advertisement