DIN EN 3358
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - Rm≥ 1400 MPa; German and English version FprEN 3358:2018
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2018 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
Document History
March 1, 2020
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - Rm ≥ 1 400 MPa; German and English version EN 3358:2020
A description is not available for this item.
DIN EN 3358
December 1, 2018
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - Rm≥ 1400 MPa; German and English version FprEN 3358:2018
A description is not available for this item.
May 1, 1999
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2), vacuum induction melted and consumable electrode remelted, solution treated and precipitation treated - Bar for machining a or D ≤ 150 mm, Rm ≥ 1400 MPa
Diese Norm legt die Anforderungen an
Stahl FE-PM1503 (X3CrNiMoAl i 3-8-2)
Vakuuminduktionserschrnolzen und mit
selbstverzehrender Elektrode umgeschmolzen
Lösungsgeglüht und ausgehärtet
Stangen...