DIN EN 3358

Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2), vacuum induction melted and consumable electrode remelted, solution treated and precipitation treated - Bar for machining a or D ≤ 150 mm, Rm ≥ 1400 MPa

inactive
Organization: DIN
Publication Date: 1 May 1999
Status: inactive
Page Count: 13
ICS Code (Steels): 49.025.10
scope:

Diese Norm legt die Anforderungen an

Stahl FE-PM1503 (X3CrNiMoAl i 3-8-2)

Vakuuminduktionserschrnolzen und mit

selbstverzehrender Elektrode umgeschmolzen

Lösungsgeglüht und ausgehärtet

Stangen zur spanenden Bearbeitung

a oder D ≤ 150 mm

Rm  ≥ 1 400 MPa

für die Anwendung in der Luft- und Raumfahrt fest.

Document History

March 1, 2020
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - Rm ≥ 1 400 MPa; German and English version EN 3358:2020
A description is not available for this item.
December 1, 2018
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D ≤ 150 mm - Rm≥ 1400 MPa; German and English version FprEN 3358:2018
A description is not available for this item.
DIN EN 3358
May 1, 1999
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2), vacuum induction melted and consumable electrode remelted, solution treated and precipitation treated - Bar for machining a or D ≤ 150 mm, Rm ≥ 1400 MPa
Diese Norm legt die Anforderungen an Stahl FE-PM1503 (X3CrNiMoAl i 3-8-2) Vakuuminduktionserschrnolzen und mit selbstverzehrender Elektrode umgeschmolzen Lösungsgeglüht und ausgehärtet Stangen...

References

Advertisement