ETSI - TS 102 870-3
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Geonetworking Basic Transport Protocol (BTP); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
| Organization: | ETSI |
| Publication Date: | 1 March 2011 |
| Status: | inactive |
| Page Count: | 23 |
scope:
The present document contains the Abstract Test Suite (ATS) for Geonetworking Basic Transport Protocol (BTP) as defined in TS 102 636-5-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].
The objective of the present document is to provide a basis for conformance tests for Geonetworking Basic Transport Protocol (BTP) equipment giving a high probability of inter-operability between different manufacturer's equipment.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETS 300 406 [6]) are used as a basis for the test methodology.
Document History