ASD-STAN PREN 2633

Aerospace series Aluminium alloy AL-P2024 T3511 Extruded bars and sections 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 28 February 2011
Status: active
Page Count: 6
scope:

This standard specifies the requirements relating to:

Aluminium alloy AL-P2024

T3511

Extruded bar and section

1,2 mm < De < 160 mm

with peripheral coarse grain control

for aerospace applications.

Document History

ASD-STAN PREN 2633
February 28, 2011
Aerospace series Aluminium alloy AL-P2024 T3511 Extruded bars and sections 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control
This standard specifies the requirements relating to: Aluminium alloy AL-P2024 T3511 Extruded bar and section 1,2 mm < De < 160 mm with peripheral coarse grain control for aerospace...
May 1, 1985
Aerospace Series Aluminium Alloy 2024-T3511 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.

References

Advertisement