ASD-STAN - PREN 2633
Aerospace Series Aluminium Alloy 2024-T3511 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 May 1985 |
| Status: | inactive |
| Page Count: | 3 |
Document History
February 28, 2011
Aerospace series Aluminium alloy AL-P2024 T3511 Extruded bars and sections 1,2 mm ≤ De ≤ 160 mm with peripheral coarse grain control
This standard specifies the requirements relating to:
Aluminium alloy AL-P2024
T3511
Extruded bar and section
1,2 mm < De < 160 mm
with peripheral coarse grain control
for aerospace...
PREN 2633
May 1, 1985
Aerospace Series Aluminium Alloy 2024-T3511 Bar and Section 1,2 Less Than or Equal to (a or D) Less Than or Equal to 150 mm with Peripheral Coarse Grain Control
A description is not available for this item.